WR-TBL 3631 series 3.5mm pitch right angle cable mount terminal block plug connectors with female sockets, a retention latch on the wire side and a slot type M2 screw terminal that accepts a wire size of AWG 28-16. These WR-TBL 3631 series 3.50mm pluggable terminal block cable mount connectors are made from green UL94-V0 PA66 and have a tin plated phosphor bronze wire guard.
Number of Contacts = 6
Pitch = 3.5mm
Number of Rows = 1
Mounting Type = Cable Mount
Gender = Female
Termination Method = Screw
Type = Plug
Current Rating = 10A
Body Orientation = Straight
Colour = Green
Pluggable Terminal Blocks WR-TBL Mod3631 3.5mm 6Pin Hztl Hook Wr Sd
TERM BLOCK PLUG 6POS 90DEG 3.5MM
RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 8250865 | 691363110006 | 732-2761-ND |
Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | |
Mounting Options | PCB | Free Hanging (In-Line) | |
Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp; Spring Clamp |
# of Contacts | 6 | 6 | 6 |
Contacts Pitch | 3.50 mm (0.14 inches) | 3.50 mm (0.14 inches) | 3.51 mm (0.14 inches) |
Orientation | 180° | Horizontal | 90° |