PCB Terminal Block 1788046 - PCB Connectors - PCB Terminal Blocks
Pluggable Terminal Blocks UMSTBVK 2.5/14-GF-5.
RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Terminal Blocks | Terminal Blocks |
Product Number | 8825517 | 1788046 |
Product Name | Pluggable Terminal Blocks | |
Mounting Options | PCB | |
Termination Options | Screw Clamp | Screw Clamp; Screw |
# of Contacts | 14 | 14 |
Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |
Voltage Rating | 630 volts | 320 volts |