TERM BLOCK PLUG 8POS 90DEG 3.5MM
PCB Terminal Block 1984374 - PCB Connectors - PCB Terminal Blocks
Pluggable Terminal Blocks 8 Pos 3.5mm pitch Plug 26-14 AWG Screw
DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 277-14497-ND | 8552824 | 1984374 |
Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | |
Mounting Options | Free Hanging (In-Line) | PCB | |
Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw |
Features | Terminal Plug | ||
Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant | |
Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |