Pluggable Terminal Blocks 6 Pos 7.62mm Invert Plug 24-12AWG Screw
PCB Terminal Block 1849927 - PCB Connectors - PCB Terminal Blocks
VAST STOCK CO., LIMITED | RS Components, Ltd. | |
---|---|---|
Product Category | Terminal Blocks | Terminal Blocks |
Product Number | 1849927 | 8876745 |
Product Name | Pluggable Terminal Blocks | |
Termination Options | Screw Clamp; Screw | Screw Clamp |
Approvals | CSA Mark (US, NRTL/C); VDE Component Mark; C-UR-US, CSA, VDE, GOST-R | |
Terminal Block Type | Pluggable Terminal Blocks | |
# of Contacts | 6 | 6 |
Contacts Pitch | 7.62 mm (0.30 inches) | 7.62 mm (0.30 inches) |