Pluggable Terminal Blocks WR-TBL Mod351 5.08mm 4Pin Vertical Plug
TERM BLOCK PLUG 4POS 5.08MM
WR-TBL 351 series 5.08mm pitch vertical cable mount terminal block plug connectors with female sockets and a slot type M3 screw terminal that accepts a wire size of AWG 24-12. These WR-TBL 351 series 5.08 mm pluggable terminal block cable mount connectors are made from green UL94-V0 PA66, have a tin plated phosphor bronze wire guard and have latches on the non-wire side.
Number of Contacts = 4
Pitch = 5.08mm
Number of Rows = 1
Mounting Type = Cable Mount
Gender = Female
Termination Method = Screw
Type = Plug
Current Rating = 20A
Body Orientation = Straight
Colour = Green
WR-TBL 351 series 5.08mm pitch vertical cable mount terminal block plug connectors with female sockets and a slot type M3 screw terminal that accepts a wire size of AWG 24-12. These WR-TBL 351 series 5.08 mm pluggable terminal block cable mount connectors are made from green UL94-V0 PA66, have a tin plated phosphor bronze wire guard and have latches on the non-wire side.
Number of Contacts = 4
Pitch = 5.08mm
Number of Rows = 1
Mounting Type = Cable Mount
Gender = Female
Termination Method = Screw
Type = Terminal Block
Current Rating = 20A
Body Orientation = Straight
Colour = Green
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions
VAST STOCK CO., LIMITED | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 691351500004 | 732-2042-ND | 8250701 | 19P1469 |
Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Wurth Elektronik | |
Termination Options | Screw Clamp; Screw | Screw Clamp; Spring Clamp | Screw Clamp | |
Approvals | VDE Component Mark; UL 94 V-0 | |||
Terminal Block Type | Pluggable Terminal Blocks | Single Feed Through | ||
# of Contacts | 4 | 4 | 4 | |
Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |