Professional range of Eaton key switch LED elements. The LEDâs are available in various colours. Each LED is IP20 rated and incorporates a spring clamp connection.
Various colours available. IP20 rated. Spring clamp connection
Series = M22
Illumination Colour = White
Voltage Rating = 12 - 30 V ac/dc
Illumination Type = LED
Terminal Type = Cage Clamp
LED Included = Yes
CAD Drawing = 3D CAD Model
RS Components, Ltd. | |
---|---|
Product Category | Terminal Blocks |
Product Number | 1104500 |
Termination Options | Cage Clamp |