3.5mm pitch vertical mount PCB terminal block headers made from green UL94-V0 flame retardant PA66 with a closed end design and polarised mouldings. These 3.5mm pluggable PCB terminal block headers have tin plated phosphor bronze terminals and mate with 3.5mm pitch female terminal block plug connectors, see stock number 897-0998 typically
Number of Contacts = 6
Pitch = 3.5mm
Number of Rows = 1
Mounting Type = PCB Mount
Gender = Male
Termination Method = Clamp
Type = PCB Header
Current Rating = 10A
Body Orientation = Vertical
Colour = Green
RS Components, Ltd. | |
---|---|
Product Category | Terminal Blocks |
Product Number | 8971036 |
Mounting Options | PCB |
Termination Options | Clamp |
# of Contacts | 6 |