Distribution block, Basic terminal block with supply, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, Push-in connection, number of connections: 13, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 40.6 mm, height: 21.2 mm, color: black/yellow, mounting type: adhesive
PHOENIX CONTACT USA | |
---|---|
Product Category | Terminal Blocks |
Product Name | Distribution block - PTFIX 6/12X2,5-FE-G - 3273502 |
Termination Options | Push-in connection |
Approvals | UL Recognized Component Mark (US and Canadian); ROHS Compliant |
# of Contacts | 13 |