PCB terminal block, nominal current: 17.5 A, nom. voltage: 400 V, pitch: 5 mm, number of positions: 13, connection method: Screw connection with wire protector, mounting: Wave soldering, conductor/PCB connection direction: 0 °, color: green
PHOENIX CONTACT USA | |
---|---|
Product Category | Terminal Blocks |
Product Name | PCB terminal block - PT 1,5/13-5,0-H - 1935271 |
Mounting Options | PCB |