Barrier Terminal Blocks CB BTS STD 3 ASY CB BTS STD 3 ASY
CB BTS STD 3 ASY ROHS COMPLIANT: YES
TERMINAL BLOCK, BARRIER, 3WAYS, 14AWG; No. of Rows:2 Row; No. of Positions:3Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.53mm; Rated Current:15A; Rated Voltage:300V; Product Range:38760 Series; SVHC:No SVHCRoHS Compliant: Yes
VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 38760-0303 | 30B1802 | 01AH1080 |
Product Name | Barrier Terminal Blocks | Cb Bts Std 3 Asy Rohs Compliant Molex | Terminal Block, Barrier, 3Ways, 14Awg; No. Of Rows Molex |
Approvals | VDE Component Mark; RoHS Compliant |