Fixed, horizontal wire-inlet, 3.81 mm pitch, 20 position
FCI | |
---|---|
Product Category | Terminal Blocks |
Product Number | 20020327-D201B01LF |
Product Name | Terminal Blocks, Fixed, Contact type=screw contact |
Termination Options | Screw Clamp |
Approvals | UL Listing Mark |
Operating Temperature | -40 to 115 C (-40 to 239 F) |
# of Contacts | 20 |
Contacts Pitch | 3.81 mm (0.15 inches) |