TERM BLK POST DUAL 2POS 42.0MM
DIN RAIL TERMINAL BLOCK, 2POS, 10AWG; No. of Positions:2Positions
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Terminal Blocks | Terminal Blocks |
Product Number | 281-4251-ND | 10B5250 |
Product Name | Terminal Blocks - Specialized | Din Rail Terminal Block, 2Pos, 10Awg; No. Of Positions Weidmuller |
Mounting Options | DIN Rail | |
Termination Options | Stud | |
Approvals | RoHS Compliant | |
Operating Temperature | -50 to 120 C (-58 to 248 F) | |
Terminal Block Type | Single Feed Through |