Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks 5P 10mm Spacing Feed-Thru Flat Base
CONN TERM STRIP 5 POLES 10MM
Feed-Through Flat Base Eurostrips, cULus Recognized, VDE and CE Approved
Compact, easy to use double-row tubular screw terminal strips are a safe, cost effective alternative to barrier strips. Ideal for HVAC, appliance, power distribution and more. Dead front design. Supplied with wire protector. White polyamide 6.6 housing. Strips are easily cut to the desired number of poles.
300 V, 30 A, 24-10 AWG. Pole Spacing: 10 mm (0.39"). Mounting Hole Diameter: 3.6 mm (.14"). Width: 20 mm (0.79").
It is easy to use double row terminal strips are a cost-effective alternative to barrier strips or other types of terminal blocks. Simply strip the wire, insert and tighten the screw. Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The stainless steel wire protectors exhibit excellent memory and the wire stop insures the Most effective connection.
Altech Corp. | VAST STOCK CO., LIMITED | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | HE4WPR/05 | HE4WPR/05 | 1920-1384-ND | 70077191 |
Product Name | Eurostrips® Feed-Through Flat Base | Barrier Terminal Blocks | Terminal Blocks - Barrier Blocks | Strip; 5; 24 to 10 AWG; 30; 300; 10 mm;3.6 mm; 6 mm; 7 lbs. |
Mounting Options | Panel Mount; Terminal Strip | Terminal Strip; Chassis, Panel | ||
Termination Options | Screw Clamp | |||
Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | VDE Component Mark; RoHS Compliant | UL Recognized Component Mark (US and Canadian); VDE Component Mark | |
Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks | Eurostyle Terminal Strip | Dual level |
Orientation | 90° |