CONN BARRIER STRIP 6CIRC 0.325"
DigiKey | |
---|---|
Product Category | Terminal Blocks |
Product Number | 364-1501-ND |
Product Name | Terminal Blocks - Barrier Blocks |
Mounting Options | PCB; Terminal Strip |
Features | Flange |
Operating Temperature | 105 C (221 F) |
Terminal Block Type | Barrier Block |