Weidmuller WDU 95N/120N EA, R20 1820550000

Description
WDU 95N/120N EA, R20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WDU 95N/120N EA, R20 - 1820550000 - Heilind Electronics, Inc.
Wilmington, MA, United States
WDU 95N/120N EA, R20
1820550000
WDU 95N/120N EA, R20 1820550000
WDU 95N/120N EA, R20

WDU 95N/120N EA, R20

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3610-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3610-ND
Terminal Blocks - Din Rail, Channel 281-3610-ND
CONN TERM BLK FEED THRU 250 MCM

CONN TERM BLK FEED THRU 250 MCM

Supplier's Site Datasheet
Terminal block Weidmüller WDU 95N/120N - 1820550000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 95N/120N - 1820550000
Terminal block Weidmüller WDU 95N/120N - 1820550000
The beige feed-through terminal block WDU 95N/120N-1820550000 from Weidmüller with wire cross section AWG 4 - 250 MCM and width of 27 mm has 2 connections on one level with a nominal current of 269 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 95N/120N-1820550000 in a small amount of space. The wiring terminal of the feed-through terminal blockWDU 95N/120N-1820550000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDU 95N/120N-1820550000 from Weidmüller with wire cross section AWG 4 - 250 MCM and width of 27 mm has 2 connections on one level with a nominal current of 269 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 95N/120N-1820550000 in a small amount of space. The wiring terminal of the feed-through terminal blockWDU 95N/120N-1820550000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Fuse, 2 Position, 4-0000Awg; No. Of Positions Weidmuller - 62K0002 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 2 Position, 4-0000Awg; No. Of Positions Weidmuller
62K0002
Terminal Block, Fuse, 2 Position, 4-0000Awg; No. Of Positions Weidmuller 62K0002
TERMINAL BLOCK, FUSE, 2 POSITION, 4-0000AWG; No. of Positions:2Positions ; Wire Size AWG Min:4AWG; Wire Size AWG Max:-; Conductor Area CSA:120mm²; Wire Connection Method:Screw; Rated Current:269A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 2 POSITION, 4-0000AWG; No. of Positions:2Positions; Wire Size AWG Min:4AWG; Wire Size AWG Max:-; Conductor Area CSA:120mm²; Wire Connection Method:Screw; Rated Current:269A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1820550000 281-3610-ND 62K0002
Product Name WDU 95N/120N EA, R20 Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WDU 95N/120N - 1820550000 Terminal Block, Fuse, 2 Position, 4-0000Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 4 to ? AWG 4 AWG 4 to ? AWG
International 6.00 to 150.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

screw terminals - E70230 - ifm electronic gmbh
ifm electronic gmbh
Specs
Termination Options Screw Clamp
Current Rating 20 amps
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175B-2-01P - BlockMaster Electronics, Inc.
Specs
Terminal Block Type Power Distribution Blocks
# of Contacts 1
Voltage Rating 600 volts
View Details
Barrier Strips - 1-1546939-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers