CONN TERM BLK FEED THRU 10-26AWG
The beige feed-through terminal block WDU 4N-1042600000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 2 connections on one level with a nominal current of 32 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 4N-1042600000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 4N-1042600000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
DigiKey | Automation24, Inc. | |
---|---|---|
Product Category | Terminal Blocks | Terminal Blocks |
Product Number | 281-3587-ND | |
Product Name | Terminal Blocks - Din Rail, Channel | Terminal block Weidmüller WDU 4N - 1042600000 |
Termination Options | Screw Clamp | Screw Clamp; Screw terminals |
Approvals | RoHS Compliant | cRUus |
Terminal Block Type | Single Feed Through | Single Feed Through; Feed-through terminal block |
North American | 10 to 26 AWG | 10 to 26 AWG |
International | 0.50 to 6.00 mm2 |