Barrier Terminal Blocks 7 TERMINALS .375
CONN BARRIER STRIP 7CIRC 0.375"
A range of open bottom double row Barrier Strips from Cinch Connectivity.
Number of Contacts = 7
Pitch = 9.53mm
Body Orientation = Straight
Contact Material = Brass
Contact Plating = Nickel
Number of Rows = 2
Screw Size = 5 - 40
Wire Size = 16 AWG
Material = Phenolic
Fixing Centre = 76.2mm
TERMINAL BLOCK, BARRIER, 7 POSITION, 16AWG; No. of Rows:2 Row; No. of Positions:7Positions
Terminal Block Products Barrier Strips, 30 A Current Rating, 4.940 " Length
VAST STOCK CO., LIMITED | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 7-140 | CBB107-ND | 8858484 | 28F705 | 70152860 |
Product Name | Barrier Terminal Blocks | Terminal Blocks - Barrier Blocks | Terminal Block, Barrier, 7 Position, 16Awg; No. Of Rows Cinch Connectivity Solutions | connector,barrier terminal block,doublerow,7 terminals,rated 15 amp,250 volts | |
Mounting Options | Panel Mount | Terminal Strip; Chassis, Panel | Terminal Strip; Bottom Mount | ||
Termination Options | Screw Clamp; Screw | ||||
Approvals | VDE Component Mark; UL 94 V-0 | RoHS Compliant | |||
Terminal Block Type | Barrier Terminal Blocks | Barrier Block | Dual level | ||
# of Contacts | 7 | 7 |