Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Features:
DOUBLE LEVEL DIN RAIL TERM BLOCK
DIN Rail Terminal Blocks 300V 24A 71x6x50mm Dbl Level 24-12AWG
DIN Rail Mount Terminal Block, Double Level w ground (24A) 24-12 Awg 300V
Altech Corp. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | CDLG2.5 | 1920-2026-ND | CDLG2.5 | 70077777 |
Product Name | Double with Ground Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | DIN Rail Mount Terminal Block, Double Level w ground (24A) 24-12 Awg 300V |
Mounting Options | 32 mm DIN Rail; 35 mm DIN Rail (optional feature) | Universal Mounting Foot | ||
Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw | Screw Clamp |
Approvals | CE Conformity Marks; CSA Mark (US, NRTL/C); RoHS | VDE Component Mark; RoHS Compliant | ||
Terminal Block Type | Dual level | DIN Rail Terminal Blocks | Single Feed Through; Dual level; Ground Circuit Terminal | |
Orientation | 180° |