Waldom Electronics Specialty Toggle Switch 35-1076-BU

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-1076-BU - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-1076-BU
Specialty Toggle Switch 35-1076-BU
MEDIUM DUTY BAT HANDLE TYPE SPST CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.465 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL GC[T] BRAND STANDARD PACKAGING TYPE BULK POWER RATING 1/4 HP AT 120 TO 240 VAC
  • MEDIUM DUTY BAT HANDLE TYPE
  • SPST CONTACT CONFIGURATION
  • MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.465 INCH L BUSHING MOUNTING
  • 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • GC[T] BRAND
  • STANDARD PACKAGING TYPE BULK
  • POWER RATING 1/4 HP AT 120 TO 240 VAC
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-1076-BU
Product Name Specialty Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 3-1825137-9 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
3 suppliers
Thumbwheel Switch -  - Kelco Industries
Kelco Industries
Specs
Switch Type Toggle
View Details
25 A Lighted Tip Marine Grade Toggle Switches - M-54111-01-BX - Littelfuse, Inc.
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Cylinder/Lighted Tip Toggle
Pole & Throw Specifications Single Pole, Single Throw
View Details
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details