TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; 2-POLE OPERATION TYPE; UL 498, FSUL WS896, CSA C
Thomas & Betts Corporation | |
---|---|
Product Category | Toggle Switches |
Product Number | PS30AC2-I |
Product Name | Standard AC Switch |
Switch Type | Toggle |
Standards / Compliances | CSA Certified; UL Listed |
Current Rating | 30 amps |
AC Voltage Rating | 120 to 277 volts |