TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; 3-WAY OPERATION TYPE; UL 20, FSUL WS896, CSA C22
Thomas & Betts Corporation | |
---|---|
Product Category | Toggle Switches |
Product Number | CSB20AC3-I |
Product Name | Standard AC Switch |
Switch Type | Toggle |
Standards / Compliances | CSA Certified; UL Listed |
Current Rating | 20 amps |