Body Features Actuator Finish : Nickel Bushing Style : Threaded Bushing Thread Size : 1/4-40 Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On (On)
Contact Features Contact Base Material : Copper Contact Current Rating (AMP) : 5 Switch Contact Plating Material : Silver
Dimensions Bushing Length (INCH) : .37 Toggle Length : 10.4 MM [.41 INCH ]
Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28
Housing Features Process Sealed : No
Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board
Product Type Features Sealed Device : Yes Switch Connection Type : Printed Circuit Switch Type : Toggle Toggle Style : Baton Long
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Body Features
- Actuator Finish : Nickel
- Bushing Style : Threaded
- Bushing Thread Size : 1/4-40
- Product Orientation : Vertical
Configuration Features
- Configuration (Pole-Throw) : Double Pole - Double Throw
- Operating Function : On (On)
Contact Features
- Contact Base Material : Copper
- Contact Current Rating (AMP) : 5
- Switch Contact Plating Material : Silver
Dimensions
- Bushing Length (INCH) : .37
- Toggle Length : 10.4 MM [.41 INCH ]
Electrical Characteristics
- Contact Resistance (MOHM) : 10
- Dielectric Withstanding Voltage (Max) (VAC) : 1000
- Insulation Resistance (MEGO) : 1000
- Operating Voltage (VAC) : 125
- Operating Voltage (VDC) : 28
Housing Features
Mechanical Attachment
- Product Mount Type : Panel & Printed Circuit Board
Product Type Features
- Sealed Device : Yes
- Switch Connection Type : Printed Circuit
- Switch Type : Toggle
- Toggle Style : Baton Long
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder