Apem 5000 series of short lever toggle switches provide a reliable & robust solution to a wide variety of applications. Contacts on the toggle switches are gold plated, offering unrivaled connectivity and arcing resistance. Thanks to an IP67 rating, the 5000 series can be used within both internal & external applications.
Features and Benefits. Offered in 1 to 4 pole variants. Various terminal options to ensure your application is covered. Momentary and latching options available. Suitable for use within both internal & external applications thanks to an IP67 rating.
Contact Configuration = SPDT
Switch Operation = On-Off-On
Contact Current Rating = 4 A
Mounting Type = Panel Mount
Terminal Type = Solder Lug
Panel Cut Out Diameter = 6.5mm
Actuator Length = 10.5mm
Actuator Material = Brass
Voltage Rating = 30V dc
Contact Resistance = 10mOhms
RS Components, Ltd. | |
---|---|
Product Category | Toggle Switches |
Product Number | 1232412 |
Switch Type | Toggle |
Switch Function | Maintained |
Maintained Contact Switch Function | Three Position (Center OFF) |
Momentary Contact Switch Function | On-Off-On |
Pole & Throw Specifications | Single Pole, Double Throw |