The NKK Switches S Series Standard-Size Toggles come in low, medium and high capacity models. Ratings for the S Series range from 5A to 30A @ 125 VAC. The NKK S Series switch design features a sturdy construction with high torque bushings and zinc plated steel covers. NKK toggle switches are designed to perform and withstand tough environments. The full line of toggles features both PC board and panel mounting options with a full array of actuators and termination styles to meet any application.
Contact Configuration = SPDT
Switch Operation = (On)-Off-(On)
Contact Current Rating = 15 A @ 125 V ac, 20 A @ 30 V dc
Mounting Type = Panel Mount
Terminal Type = Solder Lug
IP Rating = IP67
Panel Cut Out Diameter = 12.5mm
Actuator Length = 17.5mm
Actuator Material = Chrome Plated Brass
Voltage Rating = 30 V dc, 250 V ac
Toggle Switches SPDT (ON)-OFF-(ON) SOLDER LUG
Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 15A 125V
SWITCH, TOGGLE, SPDT, 20A, 250VAC; Switch Operation:(On)-Off-(
RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
Product Number | 1245947 | S8AW | 360-1933-ND | S8AW | 10X9526 |
Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches | |
Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
Switch Function | Maintained | Momentary | Momentary | ||
Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | |||
Momentary Contact Switch Function | (On)-Off-(On) | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |