Switches with a locking lever that is retained in one switch position and may only change over by being drawn out (against a spring retainer) and guided into the other position thus preventing accidental switching
Contact Configuration = DPDT
Switch Operation = On-Off-On
Contact Current Rating = 4 A @ 30 V dc
Mounting Type = Panel Mount
Terminal Type = Solder
Panel Cut Out Diameter = 6.5mm
Actuator Length = 15.1mm
Actuator Material = Nickel Plated Brass
Contact Resistance = 10mOhms
Operating Temperature Range = -40 - +85°C
RS Components, Ltd. | |
---|---|
Product Category | Toggle Switches |
Product Number | 1900636 |
Switch Type | Toggle |
Switch Function | Maintained |
Maintained Contact Switch Function | Three Position (Center OFF) |
Momentary Contact Switch Function | On-Off-On |
Pole & Throw Specifications | Double Pole, Double Throw |