NSI Industries LLC Specialty Toggle Switch 78050TQ

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 78050TQ - NSI Industries LLC
Huntersville, NC, USA
Specialty Toggle Switch
78050TQ
Specialty Toggle Switch 78050TQ
BAT HANDLE TYPE 0.585 INCH D SIZE 0.687 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK DISCONNECT TERMINAL TYPE BRASS/NICKEL TOGGLE MATERIAL POWER RATING 3/4 HP AT 125 TO 250 VAC 780 MODEL
  • BAT HANDLE TYPE
  • 0.585 INCH D SIZE
  • 0.687 INCH TOGGLE LENGTH
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • MOTOR EQUIPMENT CONTROL APPLICATION
  • 125 TO 250 VAC VOLTAGE RATING
  • 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • 0.25 INCH QUICK DISCONNECT TERMINAL TYPE
  • BRASS/NICKEL TOGGLE MATERIAL
  • POWER RATING 3/4 HP AT 125 TO 250 VAC
  • 780 MODEL
Datasheet
Specialty Toggle Switch - 78050TQ - NSI Industries LLC
Huntersville, NC, USA
Specialty Toggle Switch
78050TQ
Specialty Toggle Switch 78050TQ
BAT HANDLE TYPE 0.585 INCH D SIZE 0.687 INCH TOGGLE LENGTH SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK DISCONNECT TERMINAL TYPE BRASS/NICKEL TOGGLE MATERIAL POWER RATING 3/4 HP AT 125 TO 250 VAC 780 MODEL
  • BAT HANDLE TYPE
  • 0.585 INCH D SIZE
  • 0.687 INCH TOGGLE LENGTH
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • MOTOR EQUIPMENT CONTROL APPLICATION
  • 125 TO 250 VAC VOLTAGE RATING
  • 15/32 INCH-32 TPI X 0.465 INCH L BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • 0.25 INCH QUICK DISCONNECT TERMINAL TYPE
  • BRASS/NICKEL TOGGLE MATERIAL
  • POWER RATING 3/4 HP AT 125 TO 250 VAC
  • 780 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Toggle Switches
Product Number 78050TQ
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Trigger Switch -  - Kelco Industries
Kelco Industries
Specs
Switch Type Toggle
View Details
 - 4502774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Dual Seal Waterproof Toggle Switches - M2013WBW01 - NKK Switches
Specs
Switch Type Toggle
Toggle Actuator Short Toggle Handle
Pole & Throw Specifications Single Pole, Double Throw
View Details
7 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details