30 Amp, 600 VAC, 2-Pole, Non-Fused Manual Motor Starter, Suitable as Motor Disconnect, Type 4X Thermoplastic Enclosure, IP67-Watertight
Leviton Manufacturing | |
---|---|
Product Category | Toggle Switches |
Product Number | MS4X-302 |
Product Name | AC Motor Starting Switch |
Switch Type | Toggle |
Toggle Actuator | Twist Knob Handle |
Switch Function | Maintained |
Maintained Contact Switch Function | ON/OFF |
Pole & Throw Specifications | 2 Pole |