15 Amp, 120/277 Volt, Toggle 4-Way AC Quiet Switch, Commercial Spec Grade, Grounding, Side Wired, - Brown
Leviton Manufacturing | |
---|---|
Product Category | Toggle Switches |
Product Number | CS415-2 |
Product Name | Commercial Grade Toggle Switch |
Switch Type | Toggle |
Toggle Actuator | Flat Rectangular Handle |
Switch Function | Maintained |
Maintained Contact Switch Function | ON/OFF |
Pole & Throw Specifications | 4 Pole |