Honeywell MICRO SWITCH MT Series miniature toggle switches are designed to meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches are designed for use in applications in many demanding outdoor environments, where the panels are subjected to such things as vibration from equipment, temperature extremes, dust, splashing water, and/or hose directed water. They are capable of withstanding exposure to heavy accumulations of early morning dew that may condense on the control panel in cabs of vehicles left outdoors overnight. The MT toggle switches with metal or plastic levers are well suited for gloved-hand operation. The panel stand-off with O-ring feature available on some listings eliminates the need for behind-the-panel hardware, provides a uniform panel height, and a panel-to-cover seal.
MINI TOGGLE SWITCH, SIN POLE, MO
Toggle Switches MINI TOGGLE SWITCH, SIN POLE, MOM ON-NON
Honeywell Sensing & IoT | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
Product Number | 2MT1-6 | 2MT1-6 | 2MT1-6 |
Product Name | MICRO SWITCH MT Series Miniature Toggle Switch, 2 pole, 2 position, Solder terminals, Silver Contacts, DPST, Standard Lever | Switches - Toggle Switches | Toggle Switches |
Switch Type | Toggle | Toggle | Toggle |
Toggle Actuator | Standard Toggle Handle | Standard Round | |
Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw; DPST-NO | |
Terminal Type | Solder Terminals | Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm) | |
Switch Function | Momentary |