MICRO SWITCH AT toggle switches provide a compact multi-pole toggle switch available as a 1-, 2-, 3-, 4-, 6-, 8-, or 10-pole design for a wide range of applications with a metal toggle lever, metal bushing, and metal housing for durability. Select AT Series are qualified to MIL-PRF-8805 for military applications. Options for the AT Series include panel seals and lever-to-bushing seals. These options enhance product performance where environments of dust or water spray could be present in the application. MICRO SWITCH AT toggle switch assemblies are available with individual poles (basic switches) which are UL, CSA, and CE certified.
SWITCH TOGGLE 6PDT 15A 125V
Honeywell Sensing & IoT | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Toggle Switches | Toggle Switches |
Product Number | 17AT6 | 17AT6 |
Product Name | MICRO SWITCH AT Series Toggle Switch, 6 pole, 2 position, Screw terminal, Standard Lever | Switches - Toggle Switches |
Switch Type | Toggle | Toggle |
Pole & Throw Specifications | 6PDT | 6PDT |
Terminal Type | Screw Terminals | Screw Terminals; Screw Terminal |
Current Rating | 0.4000 to 15 amps | 15 amps |