MICRO SWITCH AT toggle switches provide a compact multi-pole toggle switch available as a 1-, 2-, 3-, 4-, 6-, 8-, or 10-pole design for a wide range of applications with a metal toggle lever, metal bushing, and metal housing for durability. Select AT Series are qualified to MIL-PRF-8805 for military applications. Options for the AT Series include panel seals and lever-to-bushing seals. These options enhance product performance where environments of dust or water spray could be present in the application. MICRO SWITCH AT toggle switch assemblies are available with individual poles (basic switches) which are UL, CSA, and CE certified.
Toggle Switches Toggle SW DPDT 2POS SOLD TERM STD LVR
Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
Product Number | 31AT45 | 31AT45 | 31AT45 |
Product Name | MICRO SWITCH AT Series Toggle Switch, 2 pole, 2 position, Solder terminal, Standard Lever | Toggle Switches | Switches - Toggle Switches |
Switch Type | Toggle | Toggle | Toggle |
Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
Terminal Type | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug |
Current Rating | 0.1000 to 5 amps | 5 amps | 5 amps |
AC Voltage Rating | 0.5000 to 115 volts | 250 volts |