MICRO SWITCH AT toggle switches provide a compact multi-pole toggle switch available as a 1-, 2-, 3-, 4-, 6-, 8-, or 10-pole design for a wide range of applications with a metal toggle lever, metal bushing, and metal housing for durability. Select AT Series are qualified to MIL-PRF-8805 for military applications. Options for the AT Series include panel seals and lever-to-bushing seals. These options enhance product performance where environments of dust or water spray could be present in the application. MICRO SWITCH AT toggle switch assemblies are available with individual poles (basic switches) which are UL, CSA, and CE certified.
SWITCH TOGGLE DPDT 5A 250V
Honeywell Sensing & IoT | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Toggle Switches | Toggle Switches |
Product Number | 13AT2-E | 13AT2-E |
Product Name | MICRO SWITCH AT Series Toggle Switch, 2 pole, 3 position, Solder terminal, Locking Lever | Switches - Toggle Switches |
Switch Type | Toggle | Toggle |
Toggle Actuator | Standard Toggle Handle | Locking Lever |
Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
Terminal Type | Solder Terminals | Solder Terminals; Solder Lug |
Current Rating | 0.1000 to 5 amps | 5 amps |