Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches ON-(ON) .413 BAT LUG 1/4" BSHING SPLSHPRF
DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
Product Number | 360-1142-ND | M2015SD3G01 | M2015SD3G01 |
Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
Switch Type | Toggle | Toggle | Toggle |
Toggle Actuator | Standard Toggle Handle | Standard Round | |
Switch Function | Momentary | Momentary | |
Momentary Contact Switch Function | Momentary ON | On-Mom | |
Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |