APEM Components, Inc. Toggle Switches 12246A

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Toggle Switches
12246A
Toggle Switches 12246A
Toggle Switches Prof. tgle; straight PC terminals - DP

Toggle Switches Prof. tgle; straight PC terminals - DP

Supplier's Site Datasheet
Toggle Switches - 12246A-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
12246A-ND
Toggle Switches 12246A-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey
Product Category Toggle Switches Toggle Switches
Product Number 12246A 12246A-ND
Product Name Toggle Switches Toggle Switches
Switch Type Toggle Toggle
Momentary Contact Switch Function ON - NONE - ON
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw
Terminal Type Screw Terminals Straight PC Pins
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

25A Standard Heavy Duty Toggle Switches - 55019-BP - Littelfuse, Inc.
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Standard Toggle
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switches - 2-1520228-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
Dual Seal Waterproof Toggle Switches - S7AWB - NKK Switches
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Pole & Throw Specifications Double Pole, Double Throw
View Details
5 suppliers