Toggle Switch SPDT Panel Mount
DigiKey | |
---|---|
Product Category | Toggle Switches |
Product Number | 108-7101MDV31PE-ND |
Product Name | Toggle Switches |
Switch Type | Toggle |
Toggle Actuator | Standard Toggle Handle |
Switch Function | Maintained |
Maintained Contact Switch Function | ON/OFF |
Pole & Throw Specifications | Single Pole, Double Throw |