Slide Switches Horiz 1 Pole 2 Pos 2mm Mnt Ht 2mm Trav
Alps SSSS series of slide switches are an excellent choice for compact & high density portable devices. The SSSS series can be simply mounted via a snap-in method, making installation quick and keeping maintainence downtime at a low.
Features and Benefits. Offered in both horizontal & vertical actuator options. 2 mm travel slide switch. Offered with a 2 mm long actuator. 10,000 cycle mean time before failure (MTBF).
Contact Configuration = SPDT
Mounting Type = Through Hole
Switch Operation = Maintained
Contact Current Rating = 300 mA
Terminal Type = Solder
Actuator Type = Slide
Length = 8.8mm
Width = 5mm
Depth = 2.3mm
Dimensions = 8.8 x 5 x 2.3mm
VAST STOCK CO., LIMITED | RS Components, Ltd. | |
---|---|---|
Product Category | Slide Switches | Slide Switches |
Product Number | SSSS710100 | 1238929 |
Product Name | Slide Switches | |
Terminal Type | Solder Terminals |