These PCB microminiature slide switches are non shorting with brass, gold plated terminals.
Contact Configuration = SPST
Mounting Type = PCB
Switch Operation = On-On
Contact Current Rating = 300 mA @ 24 V ac/dc, 500 mA @ 12 V dc
Terminal Type = Pc Pin
Actuator Type = Slide
Length = 10mm
Width = 5.9mm
Depth = 2.5mm
Dimensions = 10 x 5.9 x 2.5mm
RS Components, Ltd. | |
---|---|
Product Category | Slide Switches |
Product Number | 9139069 |
Terminal Type | Pc Pin |
Maintained Switch Function | ON / ON (Low / High) |
Pole & Throw Specifications | Single Pole, Single Throw (SPST) |