SWITCH SLIDE SPDT 6A 120V
Slide Switch SPDT Through Hole
Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|
Product Category | Slide Switches | Slide Switches | Slide Switches |
Product Number | 1101M2S2V3QE3 | 1101M2S2V3QE3 | 1101M2S2V3QE3-ND |
Product Name | Switches - Slide Switches | Slide Switches | Slide Switches |
Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | |
Maintained Switch Function | ON / ON (Low / High) | Maintained; ON / ON (Low / High) | |
Momentary Switch Function | Other Momentary Contact; On-On | ||
Pole & Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
Current Rating | 6 amps | 6 amps |