Slide Switch SPDT Through Hole, Right Angle
SWITCH SLIDE SPDT 0.4VA 20V
VAST STOCK CO., LIMITED | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
Product Number | 1101M2S6ABE2 | 1101M2S6ABE2-ND | 1101M2S6ABE2 | 36AH0914 |
Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide C&k Components |
Terminal Type | Straight PC Pins | |||
Features | Illuminated Switch | |||
Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |