Siemens Corporation 3SU1032-2BC60-0AA0

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1355608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Siemens extremely rugged IP69K high-grade plastic selector switch heads. Self-holding function of the actuator when mounting. Twist prevention integrated into patented holder design. Suitable for use in extreme environments. No special tools required. Simple geometry for mounting holes Series = SIRIUS ACT Actuator Type = Short Handle Cutout Diameter = 22.3mm Number of Positions = 2 Switch Actuation = Momentary IP Rating = IP66, IP67, IP69, IP69K Angle of Throw = 45°

Siemens extremely rugged IP69K high-grade plastic selector switch heads.
Self-holding function of the actuator when mounting. Twist prevention integrated into patented holder design. Suitable for use in extreme environments. No special tools required. Simple geometry for mounting holes
Series = SIRIUS ACT
Actuator Type = Short Handle
Cutout Diameter = 22.3mm
Number of Positions = 2
Switch Actuation = Momentary
IP Rating = IP66, IP67, IP69, IP69K
Angle of Throw = 45°

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rotary Switches
Product Number 1355608
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

22mm Key Selector Switch Operators - 2AK2-04 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
2 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
Trapped Key Interlock - 440T-MMRSS12AAAA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
 - 327939A - RS Components, Ltd.
RS Components, Ltd.
Specs
Current Rating 0.1 amps
AC Voltage Rating 60 volts
Number of Poles 1 poles
View Details