Convenient snap-in mounting black switches available in SPST or SPDT. Mounts into standard rectangular knockout 19.2 x 13.0mm. Attractive, ergonomic design with marked actuator options available. Nylon Housing to UL 94V-2 with silver plated brass terminals. Fitted with 4.8mm blade style terminals
Contact Configuration = SPDT
Switch Operation = On-Off-On
Panel Cut Out Width = 19.8mm
Panel Cut Out Height = 13mm
Panel Cut Out Diameter = 22.5mm
Contact Current Rating = 10 A @ 125 V ac
Illuminated = No
Actuator Colour = Black
Mounting Type = Panel
Terminal Type = Quick Connect
RS Components, Ltd. | |
---|---|
Product Category | Rocker Switches |
Product Number | 419805 |
Switch Function | Maintained |
Maintained Contact Switch Function | Three Position (Center OFF) |
Momentary Contact Switch Function | On-Off-On |
Pole & Throw Specifications | Single Pole, Double Throw |
Terminal Type | Quick Connect |