The Marquardt waterproof 1930 series of double pole rocker switches are IP65 rated, the rocker switch actuator is protected from dust and water ingression. Suitable for use in Class II appliances and available in a choice of non illuminated or fully illuminated 230Vac neon actuators, versions with abrasion-proof on-off legends are available too. The 1930 rocker switches have silver contacts with DPNO, DPST or DPDT switching formats that includes 2 or 3 position switching, on-off or center off (on-off-on) latching action contacts.
Waterproof, IP65 rated. High current rating, up to 20A. High inrush current (capacitive) up to 120A, stock number 741-0836 up to 100A. Contact distance â¥3mm. Operating force 3 to 8N. Electrical connection via 6.3mm Faston/Quick Connect style tab terminals. UL 94 V-2 flammability rated
Contact Configuration = DPST
Switch Operation = On-Off
Panel Cut Out Width = 30mm
Panel Cut Out Height = 22mm
Contact Current Rating = 20 A@ 250 V ac
Illuminated = Yes
Actuator Colour = Green
Mounting Type = Panel
Terminal Type = Quick Connect
Panel Cut Out Size = 22 x 30mm
RS Components, Ltd. | |
---|---|
Product Category | Rocker Switches |
Product Number | 6077781 |
Switch Function | Maintained |
Maintained Contact Switch Function | ON/OFF |
Momentary Contact Switch Function | On-Off |
Pole & Throw Specifications | Double Pole, Single Throw |
Terminal Type | Quick Connect |