Marquardt 1830 series single and double pole rocker switches. The 1830 rocker switches are suitable for use in Class II appliances and are available in a choice of styles that includes non illuminated, fully illuminated red, white, amber or green 230Vac neon actuators, black or white bodies and various abrasion-proof legends on the rocker switches actuator. The 1830 rocker switches have silver contacts with SPNO, SPST, SPDT, DPST or DPDT switching formats including 2 or 3 position switching, on-off, center off and changeovers with latching or momentary action contacts. The rocker switch body has a silk matt surface finish that snap fits into panel cut-outs with a panel thickness of between 0.75 and 3mm, the fixing ribs on the switch housing ensures a tight fit. A transparent PVC cover is available to protect the double pole versions of the 1830 series of rocker switches from dust and water ingression and to give the rocker switch actuator an IP64 rating. Stock numbers 575-135 and 575-125 have integral covers and are waterproof IP67 rated.
High current rating, up to 20A. High inrush current (capacitive) up to 120A. Contact distance â¥3mm. Contact resistance <100mΩ. Insulation resistance >100MΩ. Electrical connection via 4.8mm or 6.3mm Faston/Quick Connect style terminals. UL 94 V-2 flammability rated (apart from stock numbers 679-8223 and 607-7438 which are UL 94 V-0 rated)
Contact Configuration = DPST
Switch Operation = On-Off
Panel Cut Out Width = 22mm
Panel Cut Out Height = 30.2mm
Contact Current Rating = 10 A @ 250 V ac
Illuminated = Yes
Actuator Colour = Green
Mounting Type = Panel
IP Rating = IP40
Terminal Type = Quick Connect
RS Components, Ltd. | |
---|---|
Product Category | Rocker Switches |
Product Number | 7410814 |
Switch Function | Maintained |
Maintained Contact Switch Function | ON/OFF |
Momentary Contact Switch Function | On-Off |
Pole & Throw Specifications | Double Pole, Single Throw |
Terminal Type | Quick Connect |