This Rocker Switch with DC Power Jack is rated at 5 A at 15 Vdc. The DC Jack has a 2 mm diameter central contact with a 6.3 mm diameter outer contact both made of Silver plated Copper alloy. The PCB pins are Nickel plated Brass.
Contact Configuration = SPST
Switch Operation = On-Off
Panel Cut Out Width = 24.5mm
Panel Cut Out Height = 9mm
Contact Current Rating = 5 A @ 15 V
Actuator Colour = Black
Mounting Type = PCB
Terminal Type = Quick Connect
Legend Text = On (symbol), Off (symbol)
Panel Cut Out Size = 9 x 24.5mm
Delivery on production packaging - Bag. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Rocker Switches |
Product Number | 7347365P |
Switch Function | Maintained |
Maintained Contact Switch Function | ON/OFF |
Momentary Contact Switch Function | On-Off |
Pole & Throw Specifications | Single Pole, Single Throw |