Break before make contact timing. G and Q contacts have UL recognation. Sealed versions to IP67
Contact Configuration = SPDT
Switch Operation = On-On
Panel Cut Out Width = 10.6mm
Panel Cut Out Height = 17.96mm
Contact Current Rating = 400 mA @ 20 V
Actuator Colour = Black
Mounting Type = PCB
Contact Resistance = 10mOhms
Mechanical Life = 400000Operations
Minimum Operating Temperature = -30°C
Break before make contact timing. G and Q contacts have UL recognation. Sealed versions to IP67
Contact Configuration = SPDT
Switch Operation = On-On
Panel Cut Out Width = 10.6mm
Panel Cut Out Height = 17.96mm
Contact Current Rating = 400 mA @ 20 V
Actuator Colour = Black
Mounting Type = PCB
Contact Resistance = 10mOhms
Mechanical Life = 400000Operations
Minimum Operating Temperature = -30°C
Delivery on production packaging - Bag. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Rocker Switches |
Product Number | 7109334 |
Switch Function | Maintained |
Momentary Contact Switch Function | On-On |
Pole & Throw Specifications | Single Pole, Double Throw |
Terminal Type | PCB |
Operating Temperature | -22 F (-30 C) |