Double pole illuminated and non illuminated SX82 Series switches from Molveno. Typical applications include refrigerators and gardening equipment
Life 50000 cycles. Panel cut out 30 mm x 22 mm
Contact Configuration = SPST
Switch Operation = On-Off
Panel Cut Out Width = 22mm
Panel Cut Out Height = 30mm
Contact Current Rating = 20 A
Actuator Colour = White
Mounting Type = Panel
Terminal Type = Blade
Legend Text = 0, 1
Actuator Shape = Rectangular
RS Components, Ltd. | |
---|---|
Product Category | Rocker Switches |
Product Number | 9143579 |
Switch Function | Maintained |
Maintained Contact Switch Function | ON/OFF |
Momentary Contact Switch Function | On-Off |
Pole & Throw Specifications | Single Pole, Single Throw |