Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole
SWITCH ROCKER SPDT 0.4VA 20V
DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
Product Number | 7103J3V6BE2-ND | 7103J3V6BE2 | 36AH5477 |
Product Name | Rocker Switches | Switches - Rocker Switches | Rocker C&k Components |
Switch Function | Maintained | ||
Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | |
Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
Terminal Type | Straight PC Pins | PC Pin | |
Standards / Compliances | UL Listed | UL Listed |