SWITCH ROCKER SPDT 16A 125V
Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In
ROCKER SW, SPDT, 16A, 125VAC, PANEL; Switch Operation:On-Off-(On
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
Product Number | CM107J12S205QA | 401-1363-ND | 34AH7364 |
Product Name | Switches - Rocker Switches | Rocker Switches | Rocker Sw, Spdt, 16A, 125Vac, Panel; Switch Operation C&k Components |
Rocker Actuator | Concave (Curved) | Rocker | |
Switch Function | Momentary | Momentary | |
Maintained Contact Switch Function | ON/OFF | Three Position (Center OFF) | |
Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |
Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |