SWITCH ROCKER DPDT 5A 120V
Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Flange
Acme Chip Technology Co., Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
Product Number | U27J1Z3QE2 | U27J1Z3QE2-ND | 35AH9692 |
Product Name | Switches - Rocker Switches | Rocker Switches | Rocker C&k Components |
Rocker Actuator | Concave (Standard V) | Rocker | |
Switch Function | Momentary | Momentary | |
Maintained Contact Switch Function | ON/OFF | ||
Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |
Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |