Rocker Switch DPDT 0.4VA (AC/DC) 20V Through Hole
SWITCH ROCKER DPDT 0.4VA 20V
DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
Product Number | 7205J50CBE2-ND | 7205J50CBE2 | 37AH2011 |
Product Name | Rocker Switches | Switches - Rocker Switches | Rocker C&k Components |
Switch Function | Momentary | Momentary | |
Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |
Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
Terminal Type | Straight PC Pins | PC Pin | |
Standards / Compliances | UL Listed | UL Listed |